Vishay Intertechnology, Inc. Development Boards, Kits, Programmers - Programming Adapters, Sockets RLR07C2203FRB14

Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Programm ing Adapters, Sockets Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Programm ing Adapters, Sockets Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Programming Adapters, Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Programming Adapters, Sockets
Development Boards, Kits, Programmers - Programming Adapters, Sockets
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Programm ing Adapters, Sockets Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Development Boards, Kits, Programmers>Programming Adapters, Sockets
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Name Development Boards, Kits, Programmers - Programming Adapters, Sockets
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MAR-3,VV105,50 OHM / RoHS - TB-432-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2576797 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details