Vishay Intertechnology, Inc. 0.25W 4W Resistor RLR07C2203FRB14

Description
Res Metal Film 220K Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.01% Epoxy AXL Bulk Product overview: RLR07C2203FRB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C2203FRB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 220K Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.01% Epoxy AXL Bulk Product overview: RLR07C2203FRB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C2203FRB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 4W Resistor - 53-RLR07C2203FRB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 4W Resistor
53-RLR07C2203FRB14
0.25W 4W Resistor 53-RLR07C2203FRB14
Res Metal Film 220K Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.01% Epoxy AXL Bulk Product overview: RLR07C2203FRB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C2203FRB14 can be used for catalog matching and distributor lookup.

Res Metal Film 220K Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.01% Epoxy AXL Bulk Product overview: RLR07C2203FRB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C2203FRB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RLR07C2203FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C2203FRB14-ND
Through Hole Resistors 541-RLR07C2203FRB14-ND
220 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-RLR07C2203FRB14 541-RLR07C2203FRB14-ND
Product Name 0.25W 4W Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Resistance Range 220000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details