Vishay Intertechnology, Inc. Res Metal Film 22K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR07C2202GMRE5

Description
Res Metal Film 22K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 22K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 22K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR07C2202GMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR07C2202GMRE5
Res Metal Film 22K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR07C2202GMRE5
Res Metal Film 22K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 22K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C2202GMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C2202GMRE5TR-ND
Through Hole Resistors 541-RLR07C2202GMRE5TR-ND
22 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2202GMRE5 541-RLR07C2202GMRE5TR-ND
Product Name Res Metal Film 22K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers