Vishay Intertechnology, Inc. Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C2201GSS20

Description
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR07C2201GSS20 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR07C2201GSS20
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C2201GSS20
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C2201GSS20TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C2201GSS20TR-ND
Through Hole Resistors 541-RLR07C2201GSS20TR-ND
2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2201GSS20 541-RLR07C2201GSS20TR-ND
Product Name Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details