Vishay Precision Group Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C2201GSR3623

Description
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR07C2201GSR3623 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR07C2201GSR3623
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C2201GSR3623
Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C2201GSR3623TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C2201GSR3623TR-ND
Through Hole Resistors 541-RLR07C2201GSR3623TR-ND
2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2.2Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C0850 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.2Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C0850
Resistor,metal Film,2.2Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C0850
Resistor,Metal Film,2.2KOhms,250WV, 2+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,2.2KOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2201GSR3623 541-RLR07C2201GSR3623TR-ND 51C0850
Product Name Res Metal Film 2.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,2.2Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details