2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
METAL FILM RESISTOR, 2.2KOHM, 250mW, 2%; Resistance:2.2kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-RLR07C2201GSB14-ND | RLR07C2201GSB14 | 70201045 | 20H0083 |
| Product Name | Through Hole Resistors | RLR07C2201GSB14 | Resistor;Metal Film;Res 2.2 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy | Metal Film Resistor, 2.2Kohm, 250Mw, 2%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |