Vishay Intertechnology, Inc. RES 2.2K OHM 2% 1/4W AXIAL RLR07C2201GMBSL

Description
RES 2.2Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 2% 1/4W AXIAL - RLR07C2201GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 2% 1/4W AXIAL
RLR07C2201GMBSL
RES 2.2K OHM 2% 1/4W AXIAL RLR07C2201GMBSL
RES 2.2Kohm 2% 1/4W AXIAL

RES 2.2Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2201GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2201GMBSL-ND
Through Hole Resistors RLR07C2201GMBSL-ND
2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2201GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2201GMBSL
Through Hole Resistors RLR07C2201GMBSL
RES 2.2K OHM 2% 1/4W AXIAL

RES 2.2K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2201GMBSL RLR07C2201GMBSL-ND RLR07C2201GMBSL
Product Name RES 2.2K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details