Vishay Precision Group RES 220 OHM 2% 1/4W AXIAL RLR07C2200GSR36

Description
RES 220ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 220ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 2% 1/4W AXIAL - RLR07C2200GSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 2% 1/4W AXIAL
RLR07C2200GSR36
RES 220 OHM 2% 1/4W AXIAL RLR07C2200GSR36
RES 220ohm 2% 1/4W AXIAL

RES 220ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2200GSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2200GSR36-ND
Through Hole Resistors RLR07C2200GSR36-ND
220 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,220Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C0810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,220Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C0810
Resistor,metal Film,220Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C0810
Resistor,Metal Film,220Ohms,250WV,2 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,220Ohms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2200GSR36 RLR07C2200GSR36-ND 51C0810
Product Name RES 220 OHM 2% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,220Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details