Vishay Precision Group RLR07C2200GSB14 RLR07C2200GSB14

Description
RLR07C2200GSB14
Request a Quote Datasheet
Description
RLR07C2200GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C2200GSB14 - RLR07C2200GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C2200GSB14
RLR07C2200GSB14
RLR07C2200GSB14 RLR07C2200GSB14
RLR07C2200GSB14

RLR07C2200GSB14

Supplier's Site
Through Hole Resistors - 541-RLR07C2200GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C2200GSB14-ND
Through Hole Resistors 541-RLR07C2200GSB14-ND
220 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 220 Ohm, 250Mw, 2%; Resistance Vishay - 81H5887 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220 Ohm, 250Mw, 2%; Resistance Vishay
81H5887
Metal Film Resistor, 220 Ohm, 250Mw, 2%; Resistance Vishay 81H5887
METAL FILM RESISTOR, 220 OHM, 250mW, 2%; Resistance:220ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 220 OHM, 250mW, 2%; Resistance:220ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 220 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy - 70201035 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 220 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
70201035
Resistor;Metal Film;Res 220 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy 70201035
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C2200GSB14 541-RLR07C2200GSB14-ND 81H5887 70201035
Product Name RLR07C2200GSB14 Through Hole Resistors Metal Film Resistor, 220 Ohm, 250Mw, 2%; Resistance Vishay Resistor;Metal Film;Res 220 Ohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details