Vishay Precision Group Through Hole Resistors RLR07C2200FSB14

Description
220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C2200FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C2200FSB14-ND
Through Hole Resistors 541-RLR07C2200FSB14-ND
220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 220 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR07C2200FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 220 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR07C2200FSB14
Res Metal Film 220 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C2200FSB14
Res Metal Film 220 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 220 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Resistor;Metal Film;Res 220 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy - 70201609 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 220 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy
70201609
Resistor;Metal Film;Res 220 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy 70201609
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 541-RLR07C2200FSB14-ND RLR07C2200FSB14 70201609
Product Name Through Hole Resistors Res Metal Film 220 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Resistor;Metal Film;Res 220 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Resistance Range 220 ohms 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers