Vishay Intertechnology, Inc. Through Hole Resistors RLR07C21R0FSBSL

Description
21 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
21 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C21R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C21R0FSBSL-ND
Through Hole Resistors RLR07C21R0FSBSL-ND
21 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 21 OHM 1% 1/4W AXIAL - RLR07C21R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 1% 1/4W AXIAL
RLR07C21R0FSBSL
RES 21 OHM 1% 1/4W AXIAL RLR07C21R0FSBSL
RES 21ohm 1% 1/4W AXIAL

RES 21ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C21R0FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C21R0FSBSL
Through Hole Resistors RLR07C21R0FSBSL
RES 21 OHM 1% 1/4W AXIAL

RES 21 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C21R0FSBSL-ND RLR07C21R0FSBSL RLR07C21R0FSBSL
Product Name Through Hole Resistors RES 21 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 21 ohms 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers