Vishay Intertechnology, Inc. RES 21.5K OHM 1% 1/4W AXIAL RLR07C2152FSBSL

Description
RES 21.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 21.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1% 1/4W AXIAL - RLR07C2152FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1% 1/4W AXIAL
RLR07C2152FSBSL
RES 21.5K OHM 1% 1/4W AXIAL RLR07C2152FSBSL
RES 21.5Kohm 1% 1/4W AXIAL

RES 21.5Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2152FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2152FSBSL-ND
Through Hole Resistors RLR07C2152FSBSL-ND
21.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2152FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2152FSBSL
Through Hole Resistors RLR07C2152FSBSL
RES 21.5K OHM 1% 1/4W AXIAL

RES 21.5K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2152FSBSL RLR07C2152FSBSL-ND RLR07C2152FSBSL
Product Name RES 21.5K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 21500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details