Vishay Intertechnology, Inc. RES 2.1M OHM 1% 1/4W AXIAL RLR07C2104FSRSL

Description
RES 2.1Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.1Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1M OHM 1% 1/4W AXIAL - RLR07C2104FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1M OHM 1% 1/4W AXIAL
RLR07C2104FSRSL
RES 2.1M OHM 1% 1/4W AXIAL RLR07C2104FSRSL
RES 2.1Mohm 1% 1/4W AXIAL

RES 2.1Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2104FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2104FSRSL-ND
Through Hole Resistors RLR07C2104FSRSL-ND
2.1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2104FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2104FSRSL
Through Hole Resistors RLR07C2104FSRSL
RES 2.1M OHM 1% 1/4W AXIAL

RES 2.1M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2104FSRSL RLR07C2104FSRSL-ND RLR07C2104FSRSL
Product Name RES 2.1M OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.10E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details