Vishay Intertechnology, Inc. RES 21K OHM 1% 1/4W AXIAL RLR07C2102FSRSL

Description
RES 21Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1% 1/4W AXIAL - RLR07C2102FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1% 1/4W AXIAL
RLR07C2102FSRSL
RES 21K OHM 1% 1/4W AXIAL RLR07C2102FSRSL
RES 21Kohm 1% 1/4W AXIAL

RES 21Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2102FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2102FSRSL-ND
Through Hole Resistors RLR07C2102FSRSL-ND
21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2102FSRSL RLR07C2102FSRSL-ND
Product Name RES 21K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details