Vishay Intertechnology, Inc. RES 2.1K OHM 1% 1/4W AXIAL RLR07C2101FRBSL

Description
RES 2.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1% 1/4W AXIAL - RLR07C2101FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1% 1/4W AXIAL
RLR07C2101FRBSL
RES 2.1K OHM 1% 1/4W AXIAL RLR07C2101FRBSL
RES 2.1Kohm 1% 1/4W AXIAL

RES 2.1Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2101FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2101FRBSL-ND
Through Hole Resistors RLR07C2101FRBSL-ND
2.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2101FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2101FRBSL
Through Hole Resistors RLR07C2101FRBSL
RES 2.1K OHM 1% 1/4W AXIAL

RES 2.1K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2101FRBSL RLR07C2101FRBSL-ND RLR07C2101FRBSL
Product Name RES 2.1K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers