Vishay Intertechnology, Inc. RES 210 OHM 1% 1/4W AXIAL RLR07C2100FRBSL

Description
RES 210ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 210ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1% 1/4W AXIAL - RLR07C2100FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1% 1/4W AXIAL
RLR07C2100FRBSL
RES 210 OHM 1% 1/4W AXIAL RLR07C2100FRBSL
RES 210ohm 1% 1/4W AXIAL

RES 210ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2100FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2100FRBSL-ND
Through Hole Resistors RLR07C2100FRBSL-ND
210 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

210 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2100FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2100FRBSL
Through Hole Resistors RLR07C2100FRBSL
RES 210 OHM 1% 1/4W AXIAL

RES 210 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2100FRBSL RLR07C2100FRBSL-ND RLR07C2100FRBSL
Product Name RES 210 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 210 ohms 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details