Vishay Intertechnology, Inc. Through Hole Resistors RLR07C20R0GSBSL

Description
20 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C20R0GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C20R0GSBSL-ND
Through Hole Resistors RLR07C20R0GSBSL-ND
20 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 20 OHM 2% 1/4W AXIAL - RLR07C20R0GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2% 1/4W AXIAL
RLR07C20R0GSBSL
RES 20 OHM 2% 1/4W AXIAL RLR07C20R0GSBSL
RES 20ohm 2% 1/4W AXIAL

RES 20ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C20R0GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C20R0GSBSL
Through Hole Resistors RLR07C20R0GSBSL
RES 20 OHM 2% 1/4W AXIAL

RES 20 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C20R0GSBSL-ND RLR07C20R0GSBSL RLR07C20R0GSBSL
Product Name Through Hole Resistors RES 20 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details