Vishay Precision Group Through Hole Resistors RLR07C20R0GSB14

Description
20 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C20R0GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C20R0GSB14-ND
Through Hole Resistors RLR07C20R0GSB14-ND
20 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 20 OHM 2% 1/4W AXIAL - RLR07C20R0GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2% 1/4W AXIAL
RLR07C20R0GSB14
RES 20 OHM 2% 1/4W AXIAL RLR07C20R0GSB14
RES 20ohm 2% 1/4W AXIAL

RES 20ohm 2% 1/4W AXIAL

Supplier's Site
Metal Film Resistor, 20 Ohm, 250Mw, 2%; Resistance Vishay - 53H7805 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20 Ohm, 250Mw, 2%; Resistance Vishay
53H7805
Metal Film Resistor, 20 Ohm, 250Mw, 2%; Resistance Vishay 53H7805
METAL FILM RESISTOR, 20 OHM, 250mW, 2%; Resistance:20ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 20 OHM, 250mW, 2%; Resistance:20ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C20R0GSB14-ND RLR07C20R0GSB14 53H7805
Product Name Through Hole Resistors RES 20 OHM 2% 1/4W AXIAL Metal Film Resistor, 20 Ohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details