Vishay Intertechnology, Inc. RES 20 OHM 2% 1/4W AXIAL RLR07C20R0GMBSL

Description
RES 20ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 20ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 2% 1/4W AXIAL - RLR07C20R0GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2% 1/4W AXIAL
RLR07C20R0GMBSL
RES 20 OHM 2% 1/4W AXIAL RLR07C20R0GMBSL
RES 20ohm 2% 1/4W AXIAL

RES 20ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C20R0GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C20R0GMBSL-ND
Through Hole Resistors RLR07C20R0GMBSL-ND
20 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C20R0GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C20R0GMBSL
Through Hole Resistors RLR07C20R0GMBSL
RES 20 OHM 2% 1/4W AXIAL

RES 20 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C20R0GMBSL RLR07C20R0GMBSL-ND RLR07C20R0GMBSL
Product Name RES 20 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details