20 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 20 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR07C20R0GMB14-ND | RLR07C20R0GMB14 |
| Product Name | Through Hole Resistors | Res Metal Film 20 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 20 ohms |