Vishay Intertechnology, Inc. RES 20 OHM 1% 1/4W AXIAL RLR07C20R0FSRSL

Description
RES 20ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1% 1/4W AXIAL - RLR07C20R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1% 1/4W AXIAL
RLR07C20R0FSRSL
RES 20 OHM 1% 1/4W AXIAL RLR07C20R0FSRSL
RES 20ohm 1% 1/4W AXIAL

RES 20ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C20R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C20R0FSRSL-ND
Through Hole Resistors RLR07C20R0FSRSL-ND
20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C20R0FSRSL RLR07C20R0FSRSL-ND
Product Name RES 20 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details