Vishay Intertechnology, Inc. RES 20 OHM 1% 1/4W AXIAL RLR07C20R0FSRE6

Description
RES 20ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1% 1/4W AXIAL - RLR07C20R0FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1% 1/4W AXIAL
RLR07C20R0FSRE6
RES 20 OHM 1% 1/4W AXIAL RLR07C20R0FSRE6
RES 20ohm 1% 1/4W AXIAL

RES 20ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C20R0FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C20R0FSRE6-ND
Through Hole Resistors RLR07C20R0FSRE6-ND
20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C20R0FSRE6 RLR07C20R0FSRE6-ND
Product Name RES 20 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details