Vishay Intertechnology, Inc. Through Hole Resistors - RLR07C20R0FRR36 RLR07C20R0FRR36

Description
Manufacturer: Vishay Win Source Part Number: 1092376-RLR07C20R0FR R36 Packaging: Reel - TR Features: Military, Moisture Resistant, Weldable Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Failure Rate: R (0.01%) Power (Watts): 0.25W, 1/4W Resistance (Ohms): 20 Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1092376-RLR07C20R0FR R36 Packaging: Reel - TR Features: Military, Moisture Resistant, Weldable Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Failure Rate: R (0.01%) Power (Watts): 0.25W, 1/4W Resistance (Ohms): 20 Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RLR07C20R0FRR36
1092376-RLR07C20R0FRR36
Through Hole Resistors - RLR07C20R0FRR36 1092376-RLR07C20R0FRR36
Manufacturer: Vishay Win Source Part Number: 1092376-RLR07C20R0FR R36 Packaging: Reel - TR Features: Military, Moisture Resistant, Weldable Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Failure Rate: R (0.01%) Power (Watts): 0.25W, 1/4W Resistance (Ohms): 20 Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1092376-RLR07C20R0FRR36
Packaging: Reel - TR
Features: Military, Moisture Resistant, Weldable
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 20
Composition: Metal Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Through Hole Resistors - RLR07C20R0FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C20R0FRR36-ND
Through Hole Resistors RLR07C20R0FRR36-ND
20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 20 OHM 1% 1/4W AXIAL - RLR07C20R0FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1% 1/4W AXIAL
RLR07C20R0FRR36
RES 20 OHM 1% 1/4W AXIAL RLR07C20R0FRR36
RES 20ohm 1% 1/4W AXIAL

RES 20ohm 1% 1/4W AXIAL

Supplier's Site
20 OHM 4W Resistor - 53-RLR07C20R0FRR36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 4W Resistor
53-RLR07C20R0FRR36
20 OHM 4W Resistor 53-RLR07C20R0FRR36
RES 20 OHM 1% 1/4W AXIAL Product overview: RLR07C20R0FRR36 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C20R0FRR36 can be used for catalog matching and distributor lookup.

RES 20 OHM 1% 1/4W AXIAL Product overview: RLR07C20R0FRR36 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C20R0FRR36 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 1092376-RLR07C20R0FRR36 RLR07C20R0FRR36-ND RLR07C20R0FRR36 53-RLR07C20R0FRR36
Product Name Through Hole Resistors - RLR07C20R0FRR36 Through Hole Resistors RES 20 OHM 1% 1/4W AXIAL 20 OHM 4W Resistor
Technology / Construction MetalFilm MetalFilm
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details