Vishay Intertechnology, Inc. 20 Ohm 0.25W 4W Resistor RLR07C20R0FRB14

Description
Res Metal Film 20 Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.01% Epoxy AXL Bulk Product overview: RLR07C20R0FRB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C20R0FRB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 20 Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.01% Epoxy AXL Bulk Product overview: RLR07C20R0FRB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C20R0FRB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 Ohm 0.25W 4W Resistor - 53-RLR07C20R0FRB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 Ohm 0.25W 4W Resistor
53-RLR07C20R0FRB14
20 Ohm 0.25W 4W Resistor 53-RLR07C20R0FRB14
Res Metal Film 20 Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.01% Epoxy AXL Bulk Product overview: RLR07C20R0FRB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C20R0FRB14 can be used for catalog matching and distributor lookup.

Res Metal Film 20 Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.01% Epoxy AXL Bulk Product overview: RLR07C20R0FRB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C20R0FRB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Film 20 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR07C20R0FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR07C20R0FRB14
Res Metal Film 20 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C20R0FRB14
Res Metal Film 20 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 20 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1088602-RLR07C20R0FRB14
Resistors - Through Hole Resistors 1088602-RLR07C20R0FRB14
Win Source Part Number: 1088602-RLR07C20R0FR B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39017/01, RLR07 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Failure Rate: R (0.01%) Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 20 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 150°C Dimension: 0.090" Dia x 0.250" L (2.29mm x 6.35mm) Alternative Parts (Cross-Reference): 1879631-8; RN60D20R0FB14; RN60D20R0FRE6; RN55D20R0FRE6; RN55D21R5FB14; MFR-25FBF52-18R2; RNF14FTD18R2; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RLR07C20R0FRB14-MIL Base Product Number: RLR07 RoHS Status: RoHS non-compliant

Win Source Part Number: 1088602-RLR07C20R0FRB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39017/01, RLR07
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 20 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 150°C
Dimension: 0.090" Dia x 0.250" L (2.29mm x 6.35mm)
Alternative Parts (Cross-Reference): 1879631-8; RN60D20R0FB14; RN60D20R0FRE6; RN55D20R0FRE6; RN55D21R5FB14; MFR-25FBF52-18R2; RNF14FTD18R2;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RLR07C20R0FRB14-MIL
Base Product Number: RLR07
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RLR07C20R0FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C20R0FRB14-ND
Through Hole Resistors RLR07C20R0FRB14-ND
20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RLR07C20R0FRB14 RLR07C20R0FRB14 1088602-RLR07C20R0FRB14 RLR07C20R0FRB14-ND
Product Name 20 Ohm 0.25W 4W Resistor Res Metal Film 20 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Mounting / Packaging ThroughHole Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details