Vishay Intertechnology, Inc. RES 20 OHM 1% 1/4W AXIAL RLR07C20R0FMRSL

Description
RES 20ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1% 1/4W AXIAL - RLR07C20R0FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1% 1/4W AXIAL
RLR07C20R0FMRSL
RES 20 OHM 1% 1/4W AXIAL RLR07C20R0FMRSL
RES 20ohm 1% 1/4W AXIAL

RES 20ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C20R0FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C20R0FMRSL-ND
Through Hole Resistors RLR07C20R0FMRSL-ND
20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C20R0FMRSL RLR07C20R0FMRSL-ND
Product Name RES 20 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers