Vishay Intertechnology, Inc. RES 20.5K OHM 1% 1/4W AXIAL RLR07C2052FPRSL

Description
RES 20.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1% 1/4W AXIAL - RLR07C2052FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1% 1/4W AXIAL
RLR07C2052FPRSL
RES 20.5K OHM 1% 1/4W AXIAL RLR07C2052FPRSL
RES 20.5Kohm 1% 1/4W AXIAL

RES 20.5Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2052FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2052FPRSL-ND
Through Hole Resistors RLR07C2052FPRSL-ND
20.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2052FPRSL RLR07C2052FPRSL-ND
Product Name RES 20.5K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details