Vishay Intertechnology, Inc. RES 2M OHM 2% 1/4W AXIAL RLR07C2004GPRSL

Description
RES 2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 2% 1/4W AXIAL - RLR07C2004GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 2% 1/4W AXIAL
RLR07C2004GPRSL
RES 2M OHM 2% 1/4W AXIAL RLR07C2004GPRSL
RES 2Mohm 2% 1/4W AXIAL

RES 2Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2004GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2004GPRSL-ND
Through Hole Resistors RLR07C2004GPRSL-ND
2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2004GPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2004GPRSL
Through Hole Resistors RLR07C2004GPRSL
RES 2M OHM 2% 1/4W AXIAL

RES 2M OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2004GPRSL RLR07C2004GPRSL-ND RLR07C2004GPRSL
Product Name RES 2M OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.00E6 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers