Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2004FSB14

Description
2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2004FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2004FSB14-ND
Through Hole Resistors RLR07C2004FSB14-ND
2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C2004FSB14 - RLR07C2004FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C2004FSB14
RLR07C2004FSB14
RLR07C2004FSB14 RLR07C2004FSB14
RLR07C2004FSB14

RLR07C2004FSB14

Supplier's Site
Metal Film Resistor, 2Mohm, 250Mw, 1%; Resistance Vishay - 51C0458 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Mohm, 250Mw, 1%; Resistance Vishay
51C0458
Metal Film Resistor, 2Mohm, 250Mw, 1%; Resistance Vishay 51C0458
METAL FILM RESISTOR, 2MOHM, 250mW, 1%; Resistance:2Mohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2MOHM, 250mW, 1%; Resistance:2Mohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2004FSB14-ND RLR07C2004FSB14 51C0458
Product Name Through Hole Resistors RLR07C2004FSB14 Metal Film Resistor, 2Mohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details