Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2004FRRSL

Description
2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2004FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2004FRRSL-ND
Through Hole Resistors RLR07C2004FRRSL-ND
2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2M OHM 1% 1/4W AXIAL - RLR07C2004FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1% 1/4W AXIAL
RLR07C2004FRRSL
RES 2M OHM 1% 1/4W AXIAL RLR07C2004FRRSL
RES 2Mohm 1% 1/4W AXIAL

RES 2Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2004FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2004FRRSL
Through Hole Resistors RLR07C2004FRRSL
RES 2M OHM 1% 1/4W AXIAL

RES 2M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2004FRRSL-ND RLR07C2004FRRSL RLR07C2004FRRSL
Product Name Through Hole Resistors RES 2M OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers