Vishay Precision Group RLR07C2003GSB14 RLR07C2003GSB14

Description
RLR07C2003GSB14
Request a Quote Datasheet
Description
RLR07C2003GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C2003GSB14 - RLR07C2003GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C2003GSB14
RLR07C2003GSB14
RLR07C2003GSB14 RLR07C2003GSB14
RLR07C2003GSB14

RLR07C2003GSB14

Supplier's Site
Through Hole Resistors - RLR07C2003GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2003GSB14-ND
Through Hole Resistors RLR07C2003GSB14-ND
200 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2003GSB14 RLR07C2003GSB14-ND
Product Name RLR07C2003GSB14 Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details