Vishay Intertechnology, Inc. RES 200K OHM 2% 1/4W AXIAL RLR07C2003GRRSL

Description
RES 200Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 2% 1/4W AXIAL - RLR07C2003GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 2% 1/4W AXIAL
RLR07C2003GRRSL
RES 200K OHM 2% 1/4W AXIAL RLR07C2003GRRSL
RES 200Kohm 2% 1/4W AXIAL

RES 200Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2003GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2003GRRSL-ND
Through Hole Resistors RLR07C2003GRRSL-ND
200 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2003GRRSL RLR07C2003GRRSL-ND
Product Name RES 200K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details