Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2003GMBSL

Description
200 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Description
200 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RLR07C2003GMBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 200 kΩ with a tolerance of ±2%. The resistor is rated for a power dissipation of 0.25 W at 70 °C and operates effectively within a temperature range of -65 °C to +150 °C. This component features an epoxy-coated construction for enhanced moisture protection and exhibits low noise characteristics, rated at -40 dB. The resistor's construction includes a vacuum-deposited nickel-chrome alloy element and a high-purity ceramic core, ensuring reliability and stability in various applications. It also has a maximum working voltage of 250 V and a life failure rate that is verified, making it suitable for critical applications where reliability is paramount. Engineers considering this resistor for their projects can expect robust performance in demanding environments, backed by extensive testing and traceability of materials.

Datasheet Summary
Powered by GS/AI

The RLR07C2003GMBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 200 kΩ with a tolerance of ±2%. The resistor is rated for a power dissipation of 0.25 W at 70 °C and operates effectively within a temperature range of -65 °C to +150 °C. This component features an epoxy-coated construction for enhanced moisture protection and exhibits low noise characteristics, rated at -40 dB. The resistor's construction includes a vacuum-deposited nickel-chrome alloy element and a high-purity ceramic core, ensuring reliability and stability in various applications. It also has a maximum working voltage of 250 V and a life failure rate that is verified, making it suitable for critical applications where reliability is paramount. Engineers considering this resistor for their projects can expect robust performance in demanding environments, backed by extensive testing and traceability of materials.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2003GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2003GMBSL-ND
Through Hole Resistors RLR07C2003GMBSL-ND
200 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 200K OHM 2% 1/4W AXIAL - RLR07C2003GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 2% 1/4W AXIAL
RLR07C2003GMBSL
RES 200K OHM 2% 1/4W AXIAL RLR07C2003GMBSL
RES 200Kohm 2% 1/4W AXIAL

RES 200Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2003GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2003GMBSL
Through Hole Resistors RLR07C2003GMBSL
RES 200K OHM 2% 1/4W AXIAL

RES 200K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2003GMBSL-ND RLR07C2003GMBSL RLR07C2003GMBSL
Product Name Through Hole Resistors RES 200K OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details