Vishay Intertechnology, Inc. RES 20K OHM 2% 1/4W AXIAL RLR07C2002GRBSL

Description
RES 20Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 2% 1/4W AXIAL - RLR07C2002GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 2% 1/4W AXIAL
RLR07C2002GRBSL
RES 20K OHM 2% 1/4W AXIAL RLR07C2002GRBSL
RES 20Kohm 2% 1/4W AXIAL

RES 20Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2002GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2002GRBSL-ND
Through Hole Resistors RLR07C2002GRBSL-ND
20 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2002GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2002GRBSL
Through Hole Resistors RLR07C2002GRBSL
RES 20K OHM 2% 1/4W AXIAL

RES 20K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2002GRBSL RLR07C2002GRBSL-ND RLR07C2002GRBSL
Product Name RES 20K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 20000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details