Vishay Intertechnology, Inc. RES 20K OHM 2% 1/4W AXIAL RLR07C2002GPR36

Description
RES 20Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 2% 1/4W AXIAL - RLR07C2002GPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 2% 1/4W AXIAL
RLR07C2002GPR36
RES 20K OHM 2% 1/4W AXIAL RLR07C2002GPR36
RES 20Kohm 2% 1/4W AXIAL

RES 20Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2002GPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2002GPR36-ND
Through Hole Resistors RLR07C2002GPR36-ND
20 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2002GPR36 RLR07C2002GPR36-ND
Product Name RES 20K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details