The Vishay 28AC1737 is a metal film resistor from the RLR07 series, designed to meet military specifications under MIL-PRF-39017. It features an axial leaded construction with a power rating of 250 mW and a maximum working voltage of 250 V. The resistor offers a resistance value of 20 kΩ with a tolerance of ±2%. It has a temperature coefficient of ±100 ppm/°C, ensuring stable performance across a range of temperatures. The epoxy-coated construction provides enhanced moisture protection, and the resistor is characterized by a verified failure rate, making it suitable for applications requiring high reliability. The operating temperature range extends from -65°C to +150°C, and it is compliant with various military standards, ensuring traceability and quality assurance.
Resistance:20kohm; Product Range:RLR07 Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28AC1737 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 20000 ohms |
| Tolerance | 2 +/- % |