Vishay Intertechnology, Inc. Res Metal Film 20K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR07C2002FPB14

Description
Res Metal Film 20K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 20K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 20K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR07C2002FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR07C2002FPB14
Res Metal Film 20K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR07C2002FPB14
Res Metal Film 20K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 20K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C2002FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2002FPB14-ND
Through Hole Resistors RLR07C2002FPB14-ND
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,20Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 53H7809 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
53H7809
Resistor,metal Film,20Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 53H7809
Resistor,Metal Film,20KOhms,250WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,20KOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2002FPB14 RLR07C2002FPB14-ND 53H7809
Product Name Res Metal Film 20K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,20Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details