Vishay Intertechnology, Inc. RES 2K OHM 2% 1/4W AXIAL RLR07C2001GMRSL

Description
RES 2Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 2% 1/4W AXIAL - RLR07C2001GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2% 1/4W AXIAL
RLR07C2001GMRSL
RES 2K OHM 2% 1/4W AXIAL RLR07C2001GMRSL
RES 2Kohm 2% 1/4W AXIAL

RES 2Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2001GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2001GMRSL-ND
Through Hole Resistors RLR07C2001GMRSL-ND
2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2001GMRSL RLR07C2001GMRSL-ND
Product Name RES 2K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers