Vishay Intertechnology, Inc. RES 1.74M OHM 1% 1/4W AXIAL RLR07C1744FSBSL

Description
RES 1.74Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.74Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74M OHM 1% 1/4W AXIAL - RLR07C1744FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74M OHM 1% 1/4W AXIAL
RLR07C1744FSBSL
RES 1.74M OHM 1% 1/4W AXIAL RLR07C1744FSBSL
RES 1.74Mohm 1% 1/4W AXIAL

RES 1.74Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1744FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1744FSBSL-ND
Through Hole Resistors RLR07C1744FSBSL-ND
1.74 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.74 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1744FSBSL RLR07C1744FSBSL-ND
Product Name RES 1.74M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.74E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details