Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1744FRRSL

Description
1.74 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.74 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1744FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1744FRRSL-ND
Through Hole Resistors RLR07C1744FRRSL-ND
1.74 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.74 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.74M OHM 1% 1/4W AXIAL - RLR07C1744FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74M OHM 1% 1/4W AXIAL
RLR07C1744FRRSL
RES 1.74M OHM 1% 1/4W AXIAL RLR07C1744FRRSL
RES 1.74Mohm 1% 1/4W AXIAL

RES 1.74Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1744FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1744FRRSL
Through Hole Resistors RLR07C1744FRRSL
RES 1.74M OHM 1% 1/4W AXIAL

RES 1.74M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1744FRRSL-ND RLR07C1744FRRSL RLR07C1744FRRSL
Product Name Through Hole Resistors RES 1.74M OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details