Vishay Intertechnology, Inc. RES 17.4K OHM 1% 1/4W AXIAL RLR07C1742FSR36

Description
RES 17.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1% 1/4W AXIAL - RLR07C1742FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1% 1/4W AXIAL
RLR07C1742FSR36
RES 17.4K OHM 1% 1/4W AXIAL RLR07C1742FSR36
RES 17.4Kohm 1% 1/4W AXIAL

RES 17.4Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1742FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1742FSR36-ND
Through Hole Resistors RLR07C1742FSR36-ND
17.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1742FSR36 RLR07C1742FSR36-ND
Product Name RES 17.4K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details