Vishay Intertechnology, Inc. RES 1.74K OHM 1% 1/4W AXIAL RLR07C1741FRBSL

Description
RES 1.74Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.74Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 1% 1/4W AXIAL - RLR07C1741FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1% 1/4W AXIAL
RLR07C1741FRBSL
RES 1.74K OHM 1% 1/4W AXIAL RLR07C1741FRBSL
RES 1.74Kohm 1% 1/4W AXIAL

RES 1.74Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1741FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1741FRBSL-ND
Through Hole Resistors RLR07C1741FRBSL-ND
1.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1741FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1741FRBSL
Through Hole Resistors RLR07C1741FRBSL
RES 1.74K OHM 1% 1/4W AXIAL

RES 1.74K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1741FRBSL RLR07C1741FRBSL-ND RLR07C1741FRBSL
Product Name RES 1.74K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details