Vishay Intertechnology, Inc. RES 1.74K OHM 1% 1/4W AXIAL RLR07C1741FPBSL

Description
RES 1.74Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.74Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 1% 1/4W AXIAL - RLR07C1741FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1% 1/4W AXIAL
RLR07C1741FPBSL
RES 1.74K OHM 1% 1/4W AXIAL RLR07C1741FPBSL
RES 1.74Kohm 1% 1/4W AXIAL

RES 1.74Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1741FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1741FPBSL-ND
Through Hole Resistors RLR07C1741FPBSL-ND
1.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1741FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1741FPBSL
Through Hole Resistors RLR07C1741FPBSL
RES 1.74K OHM 1% 1/4W AXIAL

RES 1.74K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1741FPBSL RLR07C1741FPBSL-ND RLR07C1741FPBSL
Product Name RES 1.74K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details