Vishay Intertechnology, Inc. RES 174 OHM 1% 1/4W AXIAL RLR07C1740FSBSL

Description
RES 174ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 174ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1% 1/4W AXIAL - RLR07C1740FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1% 1/4W AXIAL
RLR07C1740FSBSL
RES 174 OHM 1% 1/4W AXIAL RLR07C1740FSBSL
RES 174ohm 1% 1/4W AXIAL

RES 174ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1740FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1740FSBSL-ND
Through Hole Resistors RLR07C1740FSBSL-ND
174 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

174 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1740FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1740FSBSL
Through Hole Resistors RLR07C1740FSBSL
RES 174 OHM 1% 1/4W AXIAL

RES 174 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1740FSBSL RLR07C1740FSBSL-ND RLR07C1740FSBSL
Product Name RES 174 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details