Vishay Intertechnology, Inc. RES 16.9 OHM 1% 1/4W AXIAL RLR07C16R9FSBSL

Description
RES 16.9ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1% 1/4W AXIAL - RLR07C16R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1% 1/4W AXIAL
RLR07C16R9FSBSL
RES 16.9 OHM 1% 1/4W AXIAL RLR07C16R9FSBSL
RES 16.9ohm 1% 1/4W AXIAL

RES 16.9ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C16R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C16R9FSBSL-ND
Through Hole Resistors RLR07C16R9FSBSL-ND
16.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C16R9FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C16R9FSBSL
Through Hole Resistors RLR07C16R9FSBSL
RES 16.9 OHM 1% 1/4W AXIAL

RES 16.9 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C16R9FSBSL RLR07C16R9FSBSL-ND RLR07C16R9FSBSL
Product Name RES 16.9 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details