Vishay Intertechnology, Inc. RES 16.2 OHM 1% 1/4W AXIAL RLR07C16R2FSBSL

Description
RES 16.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1% 1/4W AXIAL - RLR07C16R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1% 1/4W AXIAL
RLR07C16R2FSBSL
RES 16.2 OHM 1% 1/4W AXIAL RLR07C16R2FSBSL
RES 16.2ohm 1% 1/4W AXIAL

RES 16.2ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C16R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C16R2FSBSL-ND
Through Hole Resistors RLR07C16R2FSBSL-ND
16.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C16R2FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C16R2FSBSL
Through Hole Resistors RLR07C16R2FSBSL
RES 16.2 OHM 1% 1/4W AXIAL

RES 16.2 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C16R2FSBSL RLR07C16R2FSBSL-ND RLR07C16R2FSBSL
Product Name RES 16.2 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details