Vishay Intertechnology, Inc. Through Hole Resistors RLR07C16R0GSBSL

Description
16 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
16 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C16R0GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C16R0GSBSL-ND
Through Hole Resistors RLR07C16R0GSBSL-ND
16 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 16 OHM 2% 1/4W AXIAL - RLR07C16R0GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 2% 1/4W AXIAL
RLR07C16R0GSBSL
RES 16 OHM 2% 1/4W AXIAL RLR07C16R0GSBSL
RES 16ohm 2% 1/4W AXIAL

RES 16ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C16R0GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C16R0GSBSL
Through Hole Resistors RLR07C16R0GSBSL
RES 16 OHM 2% 1/4W AXIAL

RES 16 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C16R0GSBSL-ND RLR07C16R0GSBSL RLR07C16R0GSBSL
Product Name Through Hole Resistors RES 16 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details