Vishay Intertechnology, Inc. RES 169K OHM 1% 1/4W AXIAL RLR07C1693FRR36

Description
RES 169Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 169Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1% 1/4W AXIAL - RLR07C1693FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1% 1/4W AXIAL
RLR07C1693FRR36
RES 169K OHM 1% 1/4W AXIAL RLR07C1693FRR36
RES 169Kohm 1% 1/4W AXIAL

RES 169Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1693FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1693FRR36-ND
Through Hole Resistors RLR07C1693FRR36-ND
169 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1693FRR36 RLR07C1693FRR36-ND
Product Name RES 169K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details