Vishay Intertechnology, Inc. RES 16.9K OHM 1% 1/4W AXIAL RLR07C1692FRRSL

Description
RES 16.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 16.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1% 1/4W AXIAL - RLR07C1692FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1% 1/4W AXIAL
RLR07C1692FRRSL
RES 16.9K OHM 1% 1/4W AXIAL RLR07C1692FRRSL
RES 16.9Kohm 1% 1/4W AXIAL

RES 16.9Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1692FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1692FRRSL-ND
Through Hole Resistors RLR07C1692FRRSL-ND
16.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1692FRRSL RLR07C1692FRRSL-ND
Product Name RES 16.9K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers