Vishay Intertechnology, Inc. RES 16.9K OHM 1% 1/4W AXIAL RLR07C1692FRBSL

Description
RES 16.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 16.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1% 1/4W AXIAL - RLR07C1692FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1% 1/4W AXIAL
RLR07C1692FRBSL
RES 16.9K OHM 1% 1/4W AXIAL RLR07C1692FRBSL
RES 16.9Kohm 1% 1/4W AXIAL

RES 16.9Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1692FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1692FRBSL-ND
Through Hole Resistors RLR07C1692FRBSL-ND
16.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1692FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1692FRBSL
Through Hole Resistors RLR07C1692FRBSL
RES 16.9K OHM 1% 1/4W AXIAL

RES 16.9K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1692FRBSL RLR07C1692FRBSL-ND RLR07C1692FRBSL
Product Name RES 16.9K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 16900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers