Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1691FMBSL

Description
1.69 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.69 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1691FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1691FMBSL-ND
Through Hole Resistors RLR07C1691FMBSL-ND
1.69 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.69 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.69K OHM 1% 1/4W AXIAL - RLR07C1691FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1% 1/4W AXIAL
RLR07C1691FMBSL
RES 1.69K OHM 1% 1/4W AXIAL RLR07C1691FMBSL
RES 1.69Kohm 1% 1/4W AXIAL

RES 1.69Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1691FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1691FMBSL
Through Hole Resistors RLR07C1691FMBSL
RES 1.69K OHM 1% 1/4W AXIAL

RES 1.69K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1691FMBSL-ND RLR07C1691FMBSL RLR07C1691FMBSL
Product Name Through Hole Resistors RES 1.69K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details